"Flyback Switching Regulator IC Positive 1 Output 950mA 8-DIP (0.300"", 7.62mm), 7 Leads"
"Flyback Switching Regulator IC Positive 1 Output 950mA 8-DIP (0.300"", 7.62mm), 7 Leads"
Flyback Switching Regulator IC Positive 1 Output 950mA 8-DIP (0.300", 7.62mm), 7 Leads
IC OFFLINE SWITCH FLYBACK 7DIP
IC REG FLYBACK 950MA 7DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P013-ND | BM2P013 | BM2P013 | BM2P013 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | ||
| IOUT | 0.9500 amps | 0.9500 amps | 0.9500 amps | |
| VIN | 8.9 to 26 volts | 8.9 to 26 volts |