IC OFFLINE SWITCH FLYBACK 7DIP Product overview: BM2P012 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P012 can be used for catalog matching and distributor lookup.
"Flyback Switching Regulator IC Positive 1 Output 950mA 8-DIP (0.300"", 7.62mm), 7 Leads"
IC OFFLINE SWITCH FLYBACK 7DIP
IC OFFLINE SWITCH FLYBACK 7DIP
Flyback Switching Regulator IC Positive 1 Output 950mA 8-DIP (0.300", 7.62mm), 7 Leads
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-BM2P012 | BM2P012-ND | BM2P012 | BM2P012 | BM2P012 |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | ||
| IOUT | 0.9500 amps | 0.9500 amps | 0.9500 amps | 0.9500 amps | 0.9500 amps |
| VIN | 26 volts | 8.9 to 26 volts | 8.9 to 26 volts | ||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz |