ROHM Semiconductor GmbH PWM type DC/DC converter IC Included 650V MOSFET BM2P011

Description
The PWM type DC/DC converter (BM2PXX1) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX1 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX1 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. We can design easily, because BM2PXX1 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.
Description
The PWM type DC/DC converter (BM2PXX1) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX1 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX1 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. We can design easily, because BM2PXX1 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.
Datasheet
Datasheet Summary
Powered by GS/AI

The BM2P011 is a PWM type DC/DC converter IC from ROHM Semiconductor, designed for AC/DC applications. It features an integrated 650V MOSFET, allowing for simplified designs in low-power electrical converters. The device operates within a power supply voltage range of 8.9V to 26.0V and can handle drain voltages up to 650V. It utilizes current mode control for improved bandwidth and transient response, with a typical switching frequency of 65 kHz, which reduces under light load conditions to enhance efficiency. The IC includes various protection features such as under-voltage and over-voltage protection, as well as over-current protection circuits. The BM2P011 is suitable for applications including AC adapters and household appliances, making it a versatile choice for engineers looking for reliable power management solutions.

Datasheet Summary
Powered by GS/AI

The BM2P011 is a PWM type DC/DC converter IC from ROHM Semiconductor, designed for AC/DC applications. It features an integrated 650V MOSFET, allowing for simplified designs in low-power electrical converters. The device operates within a power supply voltage range of 8.9V to 26.0V and can handle drain voltages up to 650V. It utilizes current mode control for improved bandwidth and transient response, with a typical switching frequency of 65 kHz, which reduces under light load conditions to enhance efficiency. The IC includes various protection features such as under-voltage and over-voltage protection, as well as over-current protection circuits. The BM2P011 is suitable for applications including AC adapters and household appliances, making it a versatile choice for engineers looking for reliable power management solutions.

Suppliers

Company
Product
Description
Supplier Links
PWM type DC/DC converter IC Included 650V MOSFET - BM2P011 - ROHM Semiconductor GmbH
Willich, Germany
PWM type DC/DC converter IC Included 650V MOSFET
BM2P011
PWM type DC/DC converter IC Included 650V MOSFET BM2P011
The PWM type DC/DC converter (BM2PXX1) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX1 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX1 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. We can design easily, because BM2PXX1 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.

The PWM type DC/DC converter (BM2PXX1) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX1 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX1 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. We can design easily, because BM2PXX1 includes the switching MOSFET.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet
IC CONV DC/DC PWM 0.950MA 7DIP - 687-BM2P011 - Utmel Electronic Limited
Hong Kong, China
IC CONV DC/DC PWM 0.950MA 7DIP
687-BM2P011
IC CONV DC/DC PWM 0.950MA 7DIP 687-BM2P011
IC CONV DC/DC PWM 0.950MA 7DIP

IC CONV DC/DC PWM 0.950MA 7DIP

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number BM2P011 687-BM2P011
Product Name PWM type DC/DC converter IC Included 650V MOSFET IC CONV DC/DC PWM 0.950MA 7DIP
Package Type Other; DIP7 DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 750-IR3585BMSY01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details