ROHM Semiconductor USA, LLC Power Load Sw, Low Side, Sop-J8; Power Load Switch Type Rohm BM2LC105FJ-CE2

Description
POWER LOAD SW, LOW SIDE, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:6A; On State Resistance:0.105ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, LOW SIDE, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:6A; On State Resistance:0.105ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Low Side, Sop-J8; Power Load Switch Type Rohm - 01AH6786 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, Sop-J8; Power Load Switch Type Rohm
01AH6786
Power Load Sw, Low Side, Sop-J8; Power Load Switch Type Rohm 01AH6786
POWER LOAD SW, LOW SIDE, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:6A; On State Resistance:0.105ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:6A; On State Resistance:0.105ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BM2LC105FJ-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BM2LC105FJ-CE2
PMIC - Power Distribution Switches, Load Drivers BM2LC105FJ-CE2
IC PWR SWITCH N-CHAN 1:1 SOP-J8

IC PWR SWITCH N-CHAN 1:1 SOP-J8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 01AH6786 BM2LC105FJ-CE2
Product Name Power Load Sw, Low Side, Sop-J8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703405 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details