ROHM Semiconductor USA, LLC Power Load Switch, Aec-Q100, 5.5V, Sop-8; Power Load Switch Type Rohm BM2LB150FJ-CE2

Description
POWER LOAD SWITCH, AEC-Q100, 5.5V, SOP-8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, AEC-Q100, 5.5V, SOP-8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, Aec-Q100, 5.5V, Sop-8; Power Load Switch Type Rohm - 02AC9595 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 5.5V, Sop-8; Power Load Switch Type Rohm
02AC9595
Power Load Switch, Aec-Q100, 5.5V, Sop-8; Power Load Switch Type Rohm 02AC9595
POWER LOAD SWITCH, AEC-Q100, 5.5V, SOP-8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 5.5V, SOP-8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BM2LB150FJ-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BM2LB150FJ-CE2
PMIC - Power Distribution Switches, Load Drivers BM2LB150FJ-CE2
IC PWR SWITCH P-CHAN 1:1 SOP-J8

IC PWR SWITCH P-CHAN 1:1 SOP-J8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 02AC9595 BM2LB150FJ-CE2
Product Name Power Load Switch, Aec-Q100, 5.5V, Sop-8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2877187 - RS Components, Ltd.
Specs
Number of Outlets 20
Outlets IEC C19, IEC C13
View Details