Manufacturer: Rohm Semiconductor
Win Source Part Number: 864427-BM28720MUV-E2
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BM28720
Categories: Integrated Circuits (ICs)
Case / Package: VQFN032V5050
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BM28720MUV-E2CT, BM28720MUV-E2CT-ND, BM28720MUV-E2TR-ND, BM28720MUV-E2DKR, 846-BM28720MUV-E2TR,
IC AMP D STEREO 20W VQFN032V5050 Product overview: BM28720MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BM28720MUV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP D STEREO 20W VQFN032V5050
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP D STEREO 20W VQFN032V5050
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 864427-BM28720MUV-E2 | 742-BM28720MUV-E2 | 846-BM28720MUV-E2CT-ND | BM28720MUV-E2 | BM28720MUV-E2 | BM28720MUV-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BM28720MUV-E2 | 20W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | VQFN032V5050 | Tape & Reel (TR) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 24 volts | 10 to 24 volts | 10 to 24 volts | 24 to 10 volts |