ROHM Semiconductor USA, LLC Voltage Supervisors BM1Z102FJ-E2

Description
AC Voltage Zero Cross Detection IC
Request a Quote
Description
AC Voltage Zero Cross Detection IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BM1Z102FJ-E2 is an AC voltage zero cross detection integrated circuit designed to provide high accuracy in detecting AC voltage zero crossing and outputting the corresponding DC voltage after diode rectification. This product eliminates the need for a photocoupler and reduces the number of external components required, leading to a more compact and reliable power supply solution. Key features include a 600 V maximum operation voltage for both AC and DC monitoring, a modifiable zero cross delay time, and a low standby current of 50 µA. The device operates within a temperature range of -40 °C to +105 °C and comes in a SOP-J11 package measuring 8.65 mm x 6.0 mm x 1.65 mm. It is suitable for applications in household appliances such as rice cookers and dryers. Engineers considering this product should note its ability to significantly reduce standby power consumption compared to traditional photocoupler controls, making it a viable option for energy-efficient designs.

Datasheet Summary
Powered by GS/AI

The BM1Z102FJ-E2 is an AC voltage zero cross detection integrated circuit designed to provide high accuracy in detecting AC voltage zero crossing and outputting the corresponding DC voltage after diode rectification. This product eliminates the need for a photocoupler and reduces the number of external components required, leading to a more compact and reliable power supply solution. Key features include a 600 V maximum operation voltage for both AC and DC monitoring, a modifiable zero cross delay time, and a low standby current of 50 µA. The device operates within a temperature range of -40 °C to +105 °C and comes in a SOP-J11 package measuring 8.65 mm x 6.0 mm x 1.65 mm. It is suitable for applications in household appliances such as rice cookers and dryers. Engineers considering this product should note its ability to significantly reduce standby power consumption compared to traditional photocoupler controls, making it a viable option for energy-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 2159645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2159645
Voltage Supervisors 2159645
AC Voltage Zero Cross Detection IC

AC Voltage Zero Cross Detection IC

Supplier's Site
Voltage Supervisors - 2159645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2159645P
Voltage Supervisors 2159645P
AC Voltage Zero Cross Detection IC

AC Voltage Zero Cross Detection IC

Supplier's Site
Voltage Supervisors - 2159644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2159644
Voltage Supervisors 2159644
AC Voltage Zero Cross Detection IC

AC Voltage Zero Cross Detection IC

Supplier's Site
Supervisors - 846-BM1Z102FJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Buy Now Datasheet
Supervisors - 846-BM1Z102FJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Buy Now Datasheet
Supervisors - 846-BM1Z102FJ-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Buy Now Datasheet
Supervisors - BM1Z102FJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BM1Z102FJ-E2
Supervisors BM1Z102FJ-E2
Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Supervisor Open Drain or Open Collector 1 Channel 11-SOP-J

Buy Now Datasheet
PMIC - Supervisors - BM1Z102FJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BM1Z102FJ-E2
PMIC - Supervisors BM1Z102FJ-E2
IC SUPERVISOR 1 CHANNEL 11SOP

IC SUPERVISOR 1 CHANNEL 11SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BM1Z102FJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BM1Z102FJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BM1Z102FJ-E2
IC SUPERVISOR 1 CHANNEL 11SOP

IC SUPERVISOR 1 CHANNEL 11SOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 2159645 2159645P 846-BM1Z102FJ-E2CT-ND BM1Z102FJ-E2 BM1Z102FJ-E2 BM1Z102FJ-E2
Product Name Voltage Supervisors Voltage Supervisors Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Open Drain Open Drain; Open Drain Open Drain Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details