LAPIS Semiconductor Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches BM1R00149F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320593-BM1R00149F-E 2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 28 V Fault Protection: Over Voltage, Short Circuit Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.7V ~ 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM1R00149F-E2TR,BM1R 00149F-E2DKR,BM1R001 49F-E2CT Base Product Number: BM1R00149 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320593-BM1R00149F-E 2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 28 V Fault Protection: Over Voltage, Short Circuit Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.7V ~ 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM1R00149F-E2TR,BM1R 00149F-E2DKR,BM1R001 49F-E2CT Base Product Number: BM1R00149 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320593-BM1R00149F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320593-BM1R00149F-E2
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320593-BM1R00149F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320593-BM1R00149F-E 2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 28 V Fault Protection: Over Voltage, Short Circuit Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.7V ~ 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM1R00149F-E2TR,BM1R 00149F-E2DKR,BM1R001 49F-E2CT Base Product Number: BM1R00149 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320593-BM1R00149F-E2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 28 V
Fault Protection: Over Voltage, Short Circuit
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 32V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM1R00149F-E2TR,BM1R00149F-E2DKR,BM1R00149F-E2CT
Base Product Number: BM1R00149
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - BM1R00149F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BM1R00149F-E2
AC DC Converters, Offline Switches BM1R00149F-E2
Converter Offline Flyback Topology 8-SOP

Converter Offline Flyback Topology 8-SOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BM1R00149F-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BM1R00149F-E2
PMIC - AC DC Converters, Offline Switchers BM1R00149F-E2
IC OFFLINE SWITCH FLYBACK 8SOP

IC OFFLINE SWITCH FLYBACK 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320593-BM1R00149F-E2 BM1R00149F-E2 BM1R00149F-E2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.173", 4.40mm Width) SOIC; Other; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038375-ICE3BR2565JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; Bulk
Output Power 1.6 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details