BM1R00149F-E2 is a synchronous rectification controller IC for secondary-side output in AC-DC power conversion applications, featuring a built-in low-consumption shunt regulator to reduce standby power. It operates from a 2.7V to 32V input voltage range and uses an SOP8 package measuring 5.00mm x 6.20mm x 1.71mm. The device includes a 120V high-voltage DRAIN terminal, auto shutdown, overvoltage protection, and thermal shutdown. Its forced off-time is specified at 3.6μs. Operating temperature range is -40°C to +105°C.
IC OFFLINE SWITCH FLYBACK 8SOP Product overview: BM1R00149F-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-BM1R00149F-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-BM1R00149F-E2 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |