ROHM Semiconductor GmbH Quasi-Resonant Control type DC/DC Converter IC BM1Q104FJ

Description
The quasi-resonant controller typed AC/DC converter IC “BM1Q104FJ" provides an optimum system for all products that include an electrical outlet. The quasi-resonant operation enables soft switching and helps to keep EMI low. As MOSFET for switching and current detection resistors are external devices, a higher degree of design freedom is achieved. IC builds in HV starter circuit that tolerates high voltage, it contributes to low consumption power and high speed start. Because IC consumption current is very low and burst operation in light load, the stand-by power is very low. IC controls to switch bottom numbers in response to loads. And IC builds in harsh sound prevention function of transformer in burst operation. Because IC builds-in soft-start, burst mode, over current limiter which is cycle-by-cycle, over load protection, over voltage protection, CS open protection and so on, IC provides safety. You can choose from a variety of power and topology evaluation boards.
Datasheet
Description
The quasi-resonant controller typed AC/DC converter IC “BM1Q104FJ" provides an optimum system for all products that include an electrical outlet. The quasi-resonant operation enables soft switching and helps to keep EMI low. As MOSFET for switching and current detection resistors are external devices, a higher degree of design freedom is achieved. IC builds in HV starter circuit that tolerates high voltage, it contributes to low consumption power and high speed start. Because IC consumption current is very low and burst operation in light load, the stand-by power is very low. IC controls to switch bottom numbers in response to loads. And IC builds in harsh sound prevention function of transformer in burst operation. Because IC builds-in soft-start, burst mode, over current limiter which is cycle-by-cycle, over load protection, over voltage protection, CS open protection and so on, IC provides safety. You can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quasi-Resonant Control type DC/DC Converter IC - BM1Q104FJ - ROHM Semiconductor GmbH
Willich, Germany
Quasi-Resonant Control type DC/DC Converter IC
BM1Q104FJ
Quasi-Resonant Control type DC/DC Converter IC BM1Q104FJ
The quasi-resonant controller typed AC/DC converter IC “BM1Q104FJ" provides an optimum system for all products that include an electrical outlet. The quasi-resonant operation enables soft switching and helps to keep EMI low. As MOSFET for switching and current detection resistors are external devices, a higher degree of design freedom is achieved. IC builds in HV starter circuit that tolerates high voltage, it contributes to low consumption power and high speed start. Because IC consumption current is very low and burst operation in light load, the stand-by power is very low. IC controls to switch bottom numbers in response to loads. And IC builds in harsh sound prevention function of transformer in burst operation. Because IC builds-in soft-start, burst mode, over current limiter which is cycle-by-cycle, over load protection, over voltage protection, CS open protection and so on, IC provides safety. You can choose from a variety of power and topology evaluation boards.

The quasi-resonant controller typed AC/DC converter IC “BM1Q104FJ" provides an optimum system for all products that include an electrical outlet. The quasi-resonant operation enables soft switching and helps to keep EMI low. As MOSFET for switching and current detection resistors are external devices, a higher degree of design freedom is achieved. IC builds in HV starter circuit that tolerates high voltage, it contributes to low consumption power and high speed start. Because IC consumption current is very low and burst operation in light load, the stand-by power is very low. IC controls to switch bottom numbers in response to loads. And IC builds in harsh sound prevention function of transformer in burst operation. Because IC builds-in soft-start, burst mode, over current limiter which is cycle-by-cycle, over load protection, over voltage protection, CS open protection and so on, IC provides safety.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM1Q104FJ
Product Name Quasi-Resonant Control type DC/DC Converter IC
Package Type Other; SOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 6A Step-Down DC-DC Converter IC - 739-IR3898MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details