BM1P102FJ-E2 is a PWM-controlled AC/DC converter IC designed for low-power applications such as AC adapters and household appliances. It features a built-in 650V starter circuit, frequency hopping for low EMI, burst mode operation at light load, and per-cycle overcurrent protection. The device operates with a fixed switching frequency of 100kHz and includes VCC under-voltage and over-voltage protection with latch mode restart. It is packaged in a SOP-J8 case measuring 4.90mm × 6.00mm × 1.65mm with a 1.27mm pitch. Operating temperature ranges from -40°C to +105°C, and the VCC supply voltage range is 8.9V to 26.0V.
IC OFFLINE SWITCH 8SOIC Product overview: BM1P102FJ-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-BM1P102FJ-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-BM1P102FJ-E2 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |