The BM1P101FJ-E2 is a PWM-controlled AC/DC converter IC designed for low-power offline power supplies in applications such as AC adapters and household appliances. It features a fixed 100kHz switching frequency, built-in 650V starter circuit, current-mode control with per-cycle overcurrent protection, frequency hopping for low EMI, and burst operation at light loads. The device operates from a VCC supply range of 8.9V to 26.0V and supports VH input voltages up to 600V. It is housed in an SOP-J8 package measuring 4.90mm × 6.00mm × 1.65mm with a 1.27mm pitch. The IC includes VCC under and over voltage protection, soft start, and an auto-restart fault response. Operating temperature ranges from -40°C to +105°C.
IC OFFLINE SWITCH FLYBACK 8SOPJ Product overview: BM1P101FJ-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-BM1P101FJ-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-BM1P101FJ-E2 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |