LAPIS Semiconductor PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P067FJ-E2 BM1P067FJ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023682-BM1P067FJ-E2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Either Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP-J Supply Voltage - Operating: 8.9 V to 26 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023682-BM1P067FJ-E2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Either Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP-J Supply Voltage - Operating: 8.9 V to 26 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P067FJ-E2 - 1023682-BM1P067FJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P067FJ-E2
1023682-BM1P067FJ-E2
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P067FJ-E2 1023682-BM1P067FJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023682-BM1P067FJ-E2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Either Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP-J Supply Voltage - Operating: 8.9 V to 26 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023682-BM1P067FJ-E2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Either
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP-J
Supply Voltage - Operating: 8.9 V to 26 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - BM1P067FJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BM1P067FJ-E2
AC DC Converters, Offline Switches BM1P067FJ-E2
Converter Offline Flyback Topology 65kHz 8-SOP-J

Converter Offline Flyback Topology 65kHz 8-SOP-J

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BM1P067FJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BM1P067FJ-E2
PMIC - AC DC Converters, Offline Switchers BM1P067FJ-E2
IC OFFLINE SWITCH 8SOP

IC OFFLINE SWITCH 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1023682-BM1P067FJ-E2 BM1P067FJ-E2 BM1P067FJ-E2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P067FJ-E2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SOP-J SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2565FKLA1 - 51623-ICE3B2565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 68 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers