The BM1P062FJ-E2 is a PWM-controlled AC/DC converter IC designed for low-power applications such as AC adapters and household appliances. It features a built-in 650V start circuit, current-mode control, frequency hopping for low EMI, burst mode for light-load efficiency, and over-current and over-voltage protections. The device operates with a VCC range of 8.9V to 26.0V and a VH input range of 80V to 600V, with a fixed switching frequency of 65kHz. It includes soft start, leading-edge blanking, and latching over-load protection. The IC is packaged in SOP-J8 with dimensions of 4.90mm × 6.00mm × 1.65mm and a 1.27mm pitch. It is rated for operation from -40°C to +105°C.
IC OFFLINE SWITCH FLYBACK 8SOPJ Product overview: BM1P062FJ-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-BM1P062FJ-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-BM1P062FJ-E2 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |