The BM1P061FJ is a PWM control type DC/DC converter IC designed for AC/DC applications, capable of supporting both isolated and non-isolated devices. It features a high-voltage starter circuit that can tolerate up to 650V, contributing to low power consumption. The device operates with a fixed switching frequency of 65kHz and employs current mode control, which enhances bandwidth and transient response. At light load conditions, the switching frequency is reduced to improve efficiency. The IC includes a frequency hopping function to minimize electromagnetic interference (EMI) and incorporates multiple built-in protection features such as soft start, burst mode operation, overcurrent protection, and voltage protection for the VCC pin. The operating temperature range is from -40¬8C to +105¬8C, making it suitable for various applications including AC adapters and household appliances.
The PWM type DC/DC converter (BM1Pxxx) for AC/DC provide an optimum system for all products that include an electrical outlet. BM1Pxxx supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters. BM1Pxxx built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With switching MOSFET and current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. BM1Pxxx has rich protection.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BM1P061FJ |
| Product Name | PWM Control type DC/DC converter IC |
| Package Type | Other; SOP-J8 |