PFC IC Boundary Conduction (BCM) 320kHz 18-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864398-BM1C101F-GE2
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Boundary Conduction (BCM) 320kHz 18-SOP
Package: 18-SOIC (0.213", 5.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BM1C101
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BM1C101F-GE2TR, BM1C101F-GE2DKR, BM1C101F-GE2CT
Power Factor Correction - PFC PFC + QR Std 8.9-26V SOP18 Latch
IC PFC CTRLR BCM 320KHZ 18SOP
PFC IC Boundary Conduction (BCM) 320kHz 18-SOP
IC PFC CTRLR BCM 320KHZ 18SOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | BM1C101F-GE2TR-ND | 864398-BM1C101F-GE2 | BM1C101F-GE2 | BM1C101F-GE2 | BM1C101F-GE2 | BM1C101F-GE2 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - BM1C101F-GE2 | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |