Win Source Part Number: 1229916-BM1383AGLV-E
Category: Development Boards, Kits, Programmers>Evaluati
Type: Sensor
Package: Box
Standard Package: 1
Function: Pressure
Contents: Board(s)
Utilized IC / Part: BM1383AGLV
Platform: SensorShield
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Rohm Semiconductor
Base Product Number: BM1383
BM1383AGLV Pressure Sensor SensorShield Platform Evaluation Expansion Board
EVAL BOARD, PRESSURE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:BM1383AGLV; Application Sub Type:Pressure Sensor; Kit Contents:Eval Board BM1383AGLV; Product Range:- RoHS Compliant: Yes
BM1383A SENSORSHIELD BOARD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1229916-BM1383AGLV-EVK-001 | BM1383AGLV-EVK-001-ND | 82AC9961 | BM1383AGLV-EVK-001 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Expansion Boards, Daughter Cards | Eval Board, Pressure Sensor; Kit Application Type Rohm | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards |
| Category | Developement Board | Developement Board | Developement Board |