ROHM Co., Ltd. Linear - Linear - Amplifiers - Audio - BH7884EFV BH7884EFV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201233-BH7884EFV Packaging: Reel - TR Type: Class AB Features: Bass Boost, Mute, Standby Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 24-HTSSOP-B Dimension: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201233-BH7884EFV Packaging: Reel - TR Type: Class AB Features: Bass Boost, Mute, Standby Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 24-HTSSOP-B Dimension: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - BH7884EFV - 201233-BH7884EFV - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - BH7884EFV
201233-BH7884EFV
Linear - Linear - Amplifiers - Audio - BH7884EFV 201233-BH7884EFV
Manufacturer: Rohm Semiconductor Win Source Part Number: 201233-BH7884EFV Packaging: Reel - TR Type: Class AB Features: Bass Boost, Mute, Standby Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 24-HTSSOP-B Dimension: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201233-BH7884EFV
Packaging: Reel - TR
Type: Class AB
Features: Bass Boost, Mute, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 24-HTSSOP-B
Dimension: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifier - 742-BH7884EFV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-BH7884EFV
Audio Amplifier 742-BH7884EFV
IC AMP HDPH/SPEAKER LV 24HTSSOP Product overview: BH7884EFV from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH7884EFV can be used for catalog matching and distributor lookup.

IC AMP HDPH/SPEAKER LV 24HTSSOP Product overview: BH7884EFV from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH7884EFV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 201233-BH7884EFV 742-BH7884EFV
Product Name Linear - Linear - Amplifiers - Audio - BH7884EFV Audio Amplifier
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data