IC AMP CLASS AB STER 1W 24HTSSOP Product overview: BH7884EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH7884EFV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049571-BH7884EFV-E2
Packaging: Reel - TR
Type: Class AB
Features: Bass Boost, Mute, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 24-HTSSOP-B
Dimension: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Audio Amplifiers 1W SPEAKER/HEADPHONE AMPLIFIER
IC AMP CLASS AB STER 1W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP-B
IC AMP CLASS AB STER 1W 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-BH7884EFV-E2 | BH7884EFV-E2-ND | 049571-BH7884EFV-E2 | BH7884EFV-E2 | BH7884EFV-E2 | BH7884EFV-E2 | BH7884EFV-E2 |
| Product Name | 1W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BH7884EFV-E2 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Package Type | Tape & Reel (TR) | "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 24-HTSSOP-B | SSOP; SOP; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad | |||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts |