Manufacturer: Rohm Semiconductor
Win Source Part Number: 011599-BH7881EFV-E2
Packaging: Reel - TR
Type: Class AB
Features: Bass Boost, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 24-HTSSOP-B
Dimension: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supply Voltage - Operating: 3.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STER 2W 24HTSSOP Product overview: BH7881EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH7881EFV-E2 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 2W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP-B
IC AMP CLASS AB STER 2W 24HTSSOP
IC AMP CLASS AB STER 2W 24HTSSOP
Audio Amplifiers 2W SPEAKER/HEADPHONE AMPLIFIER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BH7881EFV-E2CT-ND | 011599-BH7881EFV-E2 | 742-BH7881EFV-E2 | BH7881EFV-E2 | BH7881EFV-E2 | BH7881EFV-E2 | 687-BH7881EFV-E2 | BH7881EFV-E2 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BH7881EFV-E2 | 2W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | IC AMP CLASS AB STER 2W 24HTSSOP | Audio Amplifiers |
| Supply Voltage (VS) | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | |||||
| Output Power | 2 watts | 2 watts | 2 watts | |||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | ||||
| Operation Class | Class AB | Class A; Class AB | Class AB |