LAPIS Semiconductor Linear - Linear - Amplifiers - Video Amps and Modules - BH7857FS-E2 BH7857FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049569-BH7857FS-E2 Packaging: Reel - TR Applications: Driver Number of Circuits: 6 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 32-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049569-BH7857FS-E2 Packaging: Reel - TR Applications: Driver Number of Circuits: 6 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 32-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BH7857FS-E2 - 049569-BH7857FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BH7857FS-E2
049569-BH7857FS-E2
Linear - Linear - Amplifiers - Video Amps and Modules - BH7857FS-E2 049569-BH7857FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049569-BH7857FS-E2 Packaging: Reel - TR Applications: Driver Number of Circuits: 6 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 32-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049569-BH7857FS-E2
Packaging: Reel - TR
Applications: Driver
Number of Circuits: 6
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 32-SSOPA
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
SSOP Video Amps And Module - 737-BH7857FS-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Video Amps And Module
737-BH7857FS-E2
SSOP Video Amps And Module 737-BH7857FS-E2
IC DRIVER VIDEO DVD SSOP-A32 Product overview: BH7857FS-E2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7857FS-E2 can be used for catalog matching and distributor lookup.

IC DRIVER VIDEO DVD SSOP-A32 Product overview: BH7857FS-E2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7857FS-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - BH7857FS-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BH7857FS-E2
Linear - Amplifiers - Video Amps and Modules BH7857FS-E2
IC AMP DRIVER 32SSOPA

IC AMP DRIVER 32SSOPA

Supplier's Site Datasheet
Video Amps and Modules - BH7857FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BH7857FS-E2
Video Amps and Modules BH7857FS-E2
Video Amp 6 Driver 32-SSOP-A

Video Amp 6 Driver 32-SSOP-A

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 049569-BH7857FS-E2 737-BH7857FS-E2 BH7857FS-E2 BH7857FS-E2
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BH7857FS-E2 SSOP Video Amps And Module Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Package Type SSOP; SOP; 32-SSOPA Reel - TR SOP; 32-SOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data