Manufacturer: Rohm Semiconductor
Win Source Part Number: 011598-BH7826FVM-TR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 500mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-MSOP
Dimension: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 500MW 8MSOP Product overview: BH7826FVM-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 500MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH7826FVM-TR can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 500MW 8MSOP
IC AMP CLASS AB MONO 500MW 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 846-BH7826FVM-TR-ND | 011598-BH7826FVM-TR | 742-BH7826FVM-TR | BH7826FVM-TR | BH7826FVM-TR | BH7826FVM-TR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BH7826FVM-TR | 500MW Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.6 to 5.5 volts | |||||
| Output Power | 0.5000 watts | |||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) |