ROHM Semiconductor USA, LLC 1.1W to1.5W Monaural Speaker Amplifiers BH7824FVM

Description
BH7824FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.
Datasheet
Description
BH7824FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1W to1.5W Monaural Speaker Amplifiers - BH7824FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.1W to1.5W Monaural Speaker Amplifiers
BH7824FVM
1.1W to1.5W Monaural Speaker Amplifiers BH7824FVM
BH7824FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

BH7824FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BH7824FVM
Product Name 1.1W to1.5W Monaural Speaker Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5424EFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers