IC AMP CLASS AB MONO 500MW 8MSOP Product overview: BH7824FVM-FTR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 500MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH7824FVM-FTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 128339-BH7824FVM-FTR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 500mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-MSOP
Dimension: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
IC AMP CLASS AB MONO 500MW 8MSOP
IC AMP CLASS AB MONO 500MW 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-BH7824FVM-FTR | 128339-BH7824FVM-FTR | BH7824FVM-FTR | BH7824FVM-FTR | BH7824FVM-FTR |
| Product Name | 500MW Audio Amplifier | Linear - Linear - Amplifiers - Audio - BH7824FVM-FTR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | Tape & Reel (TR) | SOP; MSOP; 8-MSOP | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts |