ROHM Semiconductor GmbH Ultra-compact Wafer-level chip size package Output Capacitor-less Video Drivers BH76912GU

Description
The BH768??FVM series video drivers integrate all of the same functions in a smaller Chip Sized Package (CSP), contributing to end-product miniaturization. The units feature a built-in charge pump that eliminates the need for a large capacitance output capacitor, an LPF optimized for portable devices, a standby current consumption of 0uA, and the capability to operate from a voltage source as low as 2.5V, making them ideal for high-density applications requiring low power consumption.
Description
The BH768??FVM series video drivers integrate all of the same functions in a smaller Chip Sized Package (CSP), contributing to end-product miniaturization. The units feature a built-in charge pump that eliminates the need for a large capacitance output capacitor, an LPF optimized for portable devices, a standby current consumption of 0uA, and the capability to operate from a voltage source as low as 2.5V, making them ideal for high-density applications requiring low power consumption.
Datasheet
Datasheet Summary
Powered by GS/AI

The BH76912GU is an ultra-compact video driver from ROHM Semiconductor, designed for applications in digital still cameras, mobile phones, and portable media players. It features a wafer-level chip size package measuring 1.6 mm x 1.6 mm x 0.75 mm, which allows for high-density mounting. This device incorporates a built-in charge pump, eliminating the need for an output coupling capacitor, thus contributing to a more compact design. The BH76912GU operates with a supply voltage range of 2.5 V to 3.45 V and has a maximum output voltage of 5.2 Vpp. It offers a gain of 12 dB and includes a built-in 8th-order low-pass filter optimized for mobile equipment. The device consumes 0 OºA in standby mode, making it suitable for low-power applications. Additionally, it supports various signal formats, including video, chroma, and RGB signals, enhancing its versatility in multimedia applications.

Datasheet Summary
Powered by GS/AI

The BH76912GU is an ultra-compact video driver from ROHM Semiconductor, designed for applications in digital still cameras, mobile phones, and portable media players. It features a wafer-level chip size package measuring 1.6 mm x 1.6 mm x 0.75 mm, which allows for high-density mounting. This device incorporates a built-in charge pump, eliminating the need for an output coupling capacitor, thus contributing to a more compact design. The BH76912GU operates with a supply voltage range of 2.5 V to 3.45 V and has a maximum output voltage of 5.2 Vpp. It offers a gain of 12 dB and includes a built-in 8th-order low-pass filter optimized for mobile equipment. The device consumes 0 OºA in standby mode, making it suitable for low-power applications. Additionally, it supports various signal formats, including video, chroma, and RGB signals, enhancing its versatility in multimedia applications.

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact Wafer-level chip size package Output Capacitor-less Video Drivers - BH76912GU - ROHM Semiconductor GmbH
Willich, Germany
Ultra-compact Wafer-level chip size package Output Capacitor-less Video Drivers
BH76912GU
Ultra-compact Wafer-level chip size package Output Capacitor-less Video Drivers BH76912GU
The BH768??FVM series video drivers integrate all of the same functions in a smaller Chip Sized Package (CSP), contributing to end-product miniaturization. The units feature a built-in charge pump that eliminates the need for a large capacitance output capacitor, an LPF optimized for portable devices, a standby current consumption of 0uA, and the capability to operate from a voltage source as low as 2.5V, making them ideal for high-density applications requiring low power consumption.

The BH768??FVM series video drivers integrate all of the same functions in a smaller Chip Sized Package (CSP), contributing to end-product miniaturization. The units feature a built-in charge pump that eliminates the need for a large capacitance output capacitor, an LPF optimized for portable devices, a standby current consumption of 0uA, and the capability to operate from a voltage source as low as 2.5V, making them ideal for high-density applications requiring low power consumption.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BH76912GU
Product Name Ultra-compact Wafer-level chip size package Output Capacitor-less Video Drivers
Supply Voltage 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - CDC328DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details