ROHM Semiconductor USA, LLC Video Amp, -40 To 85Deg C; No. Of Amplifiers Rohm BH76912GU-E2

Description
VIDEO AMP, -40 TO 85DEG C; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:-; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:-; Supply Voltage Range:2.5V to 3.45V; Amplifier Case RoHS Compliant: Yes
Datasheet
Description
VIDEO AMP, -40 TO 85DEG C; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:-; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:-; Supply Voltage Range:2.5V to 3.45V; Amplifier Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amp, -40 To 85Deg C; No. Of Amplifiers Rohm - 01AH6777 - Newark, An Avnet Company
Chicago, IL, United States
Video Amp, -40 To 85Deg C; No. Of Amplifiers Rohm
01AH6777
Video Amp, -40 To 85Deg C; No. Of Amplifiers Rohm 01AH6777
VIDEO AMP, -40 TO 85DEG C; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:-; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:-; Supply Voltage Range:2.5V to 3.45V; Amplifier Case RoHS Compliant: Yes

VIDEO AMP, -40 TO 85DEG C; No. of Amplifiers:1Amplifiers; Gain Bandwidth:-; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:-; Supply Voltage Range:2.5V to 3.45V; Amplifier Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 01AH6777
Product Name Video Amp, -40 To 85Deg C; No. Of Amplifiers Rohm
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
20W 21.2 GHz Rf Amplifier - 860-QPA1725 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
5V DIP Linear Comparator IC - 692-LT1011ACN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Comparators
Package Type Tube/Rail
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers