ROHM Semiconductor USA, LLC Video Amps And Module BH76906GU-E2

Description
IC AMP DRIVER VCSP85H1 Product overview: BH76906GU-E2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76906GU-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC AMP DRIVER VCSP85H1 Product overview: BH76906GU-E2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76906GU-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BH76906GU-E2 is a compact video driver amplifier designed for use in digital still cameras, mobile phones, and other portable devices. It features a wafer-level chip size package measuring 1.6 mm x 1.6 mm x 0.75 mm, which allows for high-density mounting. This device incorporates a built-in charge pump circuit, eliminating the need for a large output coupling capacitor, thus contributing to a more compact design. The amplifier offers a gain of 6 dB and supports a maximum output voltage of 5.2 Vpp, providing ample operational margin for low voltage applications starting from 2.5 V. It includes a built-in low-pass filter (LPF) with an 8th-order design, optimized for mobile equipment, ensuring clear image playback. The device operates with a current consumption of 0 OºA in standby mode, making it energy efficient. The BH76906GU-E2 is suitable for applications requiring video, chroma, and RGB signal support, and it features a shunt switch that allows the video output pin to be used as an input pin in specific configurations. The operating temperature range is from -40¬8C to +85¬8C, and it is rated for a supply voltage of up to 3.55 V. This product is ideal for engineers looking for a compact, efficient video driver solution for portable electronic devices.

Datasheet Summary
Powered by GS/AI

The BH76906GU-E2 is a compact video driver amplifier designed for use in digital still cameras, mobile phones, and other portable devices. It features a wafer-level chip size package measuring 1.6 mm x 1.6 mm x 0.75 mm, which allows for high-density mounting. This device incorporates a built-in charge pump circuit, eliminating the need for a large output coupling capacitor, thus contributing to a more compact design. The amplifier offers a gain of 6 dB and supports a maximum output voltage of 5.2 Vpp, providing ample operational margin for low voltage applications starting from 2.5 V. It includes a built-in low-pass filter (LPF) with an 8th-order design, optimized for mobile equipment, ensuring clear image playback. The device operates with a current consumption of 0 OºA in standby mode, making it energy efficient. The BH76906GU-E2 is suitable for applications requiring video, chroma, and RGB signal support, and it features a shunt switch that allows the video output pin to be used as an input pin in specific configurations. The operating temperature range is from -40¬8C to +85¬8C, and it is rated for a supply voltage of up to 3.55 V. This product is ideal for engineers looking for a compact, efficient video driver solution for portable electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Amps And Module
737-BH76906GU-E2
Video Amps And Module 737-BH76906GU-E2
IC AMP DRIVER VCSP85H1 Product overview: BH76906GU-E2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76906GU-E2 can be used for catalog matching and distributor lookup.

IC AMP DRIVER VCSP85H1 Product overview: BH76906GU-E2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76906GU-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - BH76906GU-E2 - 1023383-BH76906GU-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BH76906GU-E2
1023383-BH76906GU-E2
Linear - Linear - Amplifiers - Video Amps and Modules - BH76906GU-E2 1023383-BH76906GU-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023383-BH76906GU-E2 Packaging: Reel - TR Applications: Driver Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: VCSP85H1 Supply Voltage - Operating: 2.5 V to 3.45 V, ±1.25 V to 1.725 V Operating Supply Current: 17mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023383-BH76906GU-E2
Packaging: Reel - TR
Applications: Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: VCSP85H1
Supply Voltage - Operating: 2.5 V to 3.45 V, ±1.25 V to 1.725 V
Operating Supply Current: 17mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Video Amps and Modules - BH76906GU-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BH76906GU-E2
Video Amps and Modules BH76906GU-E2
Video Amp 1 Driver VCSP85H1

Video Amp 1 Driver VCSP85H1

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - BH76906GU-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
BH76906GU-E2
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules BH76906GU-E2
IC AMP DRIVER VCSP85H1

IC AMP DRIVER VCSP85H1

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - BH76906GU-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BH76906GU-E2
Linear - Amplifiers - Video Amps and Modules BH76906GU-E2
IC AMP DRIVER VCSP85H1

IC AMP DRIVER VCSP85H1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 737-BH76906GU-E2 1023383-BH76906GU-E2 BH76906GU-E2 BH76906GU-E2 BH76906GU-E2
Product Name Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - BH76906GU-E2 Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data