ROHM Semiconductor USA, LLC Video Processing BH76816FVM-TR

Description
Video Driver IC 8-MSOP Package
Request a Quote
Description
Video Driver IC 8-MSOP Package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BH76816FVM-TR is a composite video amplifier designed for high-density integration systems, making it suitable for applications in digital still cameras, mobile phones, and portable video devices. It features a built-in charge pump that eliminates the need for an output coupling capacitor, contributing to a more compact design. The device operates at a low voltage of 2.5 V and has a standby mode that reduces current consumption to 0 µA. This video driver offers selectable gain settings of 6 dB, 9 dB, 12 dB, and 16.5 dB, with a maximum output voltage of 5.2 V peak-to-peak. It includes an on-chip 8-order low-pass filter (LPF) for clear image reproduction and supports various signal types, including chroma, video, and RGB signals. The BH76816FVM-TR is packaged in a compact MSOP8 format, making it suitable for space-constrained applications. Its operating temperature range is from -40 to +85 degrees Celsius, with a maximum power dissipation of 0.47 W.

Datasheet Summary
Powered by GS/AI

The BH76816FVM-TR is a composite video amplifier designed for high-density integration systems, making it suitable for applications in digital still cameras, mobile phones, and portable video devices. It features a built-in charge pump that eliminates the need for an output coupling capacitor, contributing to a more compact design. The device operates at a low voltage of 2.5 V and has a standby mode that reduces current consumption to 0 µA. This video driver offers selectable gain settings of 6 dB, 9 dB, 12 dB, and 16.5 dB, with a maximum output voltage of 5.2 V peak-to-peak. It includes an on-chip 8-order low-pass filter (LPF) for clear image reproduction and supports various signal types, including chroma, video, and RGB signals. The BH76816FVM-TR is packaged in a compact MSOP8 format, making it suitable for space-constrained applications. Its operating temperature range is from -40 to +85 degrees Celsius, with a maximum power dissipation of 0.47 W.

Suppliers

Company
Product
Description
Supplier Links
 - BH76816FVM-TR-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC 8-MSOP Package

Video Driver IC 8-MSOP Package

Buy Now Datasheet
Video Processing - BH76816FVM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
BH76816FVM-TR
Video Processing BH76816FVM-TR
Video Driver IC 8-MSOP Package

Video Driver IC 8-MSOP Package

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - BH76816FVM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
BH76816FVM-TR
Integrated Circuits (ICs) - Linear - Video Processing BH76816FVM-TR
IC VIDEO DRIVER 8MSOP

IC VIDEO DRIVER 8MSOP

Supplier's Site
Linear - Video Processing - BH76816FVM-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
BH76816FVM-TR
Linear - Video Processing BH76816FVM-TR
IC VIDEO DRIVER 8MSOP

IC VIDEO DRIVER 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number BH76816FVM-TR-ND BH76816FVM-TR BH76816FVM-TR BH76816FVM-TR
Product Name Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014991P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details