ROHM Semiconductor USA, LLC Linear - Linear - Amplifiers - Video Amps and Modules - BH76809FVM BH76809FVM

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049566-BH76809FVM Packaging: Reel - TR Applications: Driver Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 3.45 V Operating Supply Current: 16mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049566-BH76809FVM Packaging: Reel - TR Applications: Driver Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 3.45 V Operating Supply Current: 16mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BH76809FVM - 049566-BH76809FVM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BH76809FVM
049566-BH76809FVM
Linear - Linear - Amplifiers - Video Amps and Modules - BH76809FVM 049566-BH76809FVM
Manufacturer: Rohm Semiconductor Win Source Part Number: 049566-BH76809FVM Packaging: Reel - TR Applications: Driver Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 3.45 V Operating Supply Current: 16mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049566-BH76809FVM
Packaging: Reel - TR
Applications: Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 3.45 V
Operating Supply Current: 16mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps And Module - 737-BH76809FVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-BH76809FVM
Video Amps And Module 737-BH76809FVM
IC DRIVER VIDEO CAP-LESS 8MSOP Product overview: BH76809FVM from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76809FVM can be used for catalog matching and distributor lookup.

IC DRIVER VIDEO CAP-LESS 8MSOP Product overview: BH76809FVM from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76809FVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Video Amplifier Chips
Product Number 049566-BH76809FVM 737-BH76809FVM
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BH76809FVM Video Amps And Module
Package Type SOP; MSOP; 8-MSOP Reel - TR
Unlock Full Specs
to access all available technical data