IC AMP DRIVER 8MSOP Product overview: BH76806FVM-TR from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76806FVM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011596-BH76806FVM-TR
Packaging: Reel - TR
Applications: Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: BH76806FVM
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 3.45 V, ±1.25 V to 1.725 V
Operating Supply Current: 16mA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): BH76806FVM;
Introduction Date: April 18, 2005
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Video Amp, 1 Driver 8-MSOP
Video Amp, 1 Driver 8-MSOP
Video Amp, 1 Driver 8-MSOP
IC AMP DRIVER 8MSOP
IC AMP DRIVER 8MSOP
Video Amp 1 Driver 8-MSOP
IC AMP DRIVER 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-BH76806FVM-TR | 011596-BH76806FVM-TR | BH76806FVMCT-ND | BH76806FVM-TR | BH76806FVM-TR | BH76806FVM-TR | BH76806FVM-TR |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - BH76806FVM-TR | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 3 volts | 2.5 to 3.45 volts | |||||
| Package Type | Tape & Reel (TR) | SOP; MSOP; 8-MSOP | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | Surface Mount | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |