ROHM Semiconductor USA, LLC Video Amps And Module BH7623KS2

Description
IC AMP DRIVER SQFP-T52M Product overview: BH7623KS2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7623KS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP DRIVER SQFP-T52M Product overview: BH7623KS2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7623KS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Amps And Module
737-BH7623KS2
Video Amps And Module 737-BH7623KS2
IC AMP DRIVER SQFP-T52M Product overview: BH7623KS2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7623KS2 can be used for catalog matching and distributor lookup.

IC AMP DRIVER SQFP-T52M Product overview: BH7623KS2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7623KS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - BH7623KS2 - 201232-BH7623KS2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BH7623KS2
201232-BH7623KS2
Linear - Linear - Amplifiers - Video Amps and Modules - BH7623KS2 201232-BH7623KS2
Manufacturer: Rohm Semiconductor Win Source Part Number: 201232-BH7623KS2 Packaging: Bulk Applications: Driver Number of Circuits: 5 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: SQFP52 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201232-BH7623KS2
Packaging: Bulk
Applications: Driver
Number of Circuits: 5
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: SQFP52
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - BH7623KS2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
BH7623KS2-ND
Video Amps and Modules BH7623KS2-ND
Video Amp, 5 Driver SQFP-T52M (10x10)

Video Amp, 5 Driver SQFP-T52M (10x10)

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - BH7623KS2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BH7623KS2
Linear - Amplifiers - Video Amps and Modules BH7623KS2
IC AMP DRIVER SQFP-T52M

IC AMP DRIVER SQFP-T52M

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BH7623KS2
Audio Amplifiers BH7623KS2
Audio Amplifiers A/V SWITCH

Audio Amplifiers A/V SWITCH

Buy Now
Video Amps and Modules - BH7623KS2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BH7623KS2
Video Amps and Modules BH7623KS2
Video Amp 5 Driver SQFP-T52M (10x10)

Video Amp 5 Driver SQFP-T52M (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BH7623KS2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BH7623KS2
Integrated Circuits (ICs) - Linear - Amplifiers BH7623KS2
IC AMP DRIVER SQFP-T52M

IC AMP DRIVER SQFP-T52M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 737-BH7623KS2 201232-BH7623KS2 BH7623KS2-ND BH7623KS2 BH7623KS2 BH7623KS2 BH7623KS2
Product Name Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - BH7623KS2 Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Audio Amplifiers Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Package Type Bulk QFP; SQFP52 52-LQFP QFP; 52-LQFP
Operating Range Driver
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable - OPA692IDR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2100 V/µs
Supply Voltage (VS) 5 to 12 volts
View Details
9 suppliers
Op Amps - 1898846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9090501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
Bandwidth 90 MHz
View Details