ROHM Semiconductor GmbH Compact, Low Current consumption Single Output Video Drivers BH76206HFV

Description
These video drivers with built-in LPF utilize full-swing technology all the output stage, enabling operation from a low-voltage source (from 2.6V). In addition, the units feature a compact package and low power consumption. Two types are available, based on the LPF frequency : a 4.5MHz type ideal digital still cameras and portable devices, and a 6MHz type optimized for DVD applications. However, their 5V compatibility makes them suitable not only for portable equipment, but for larger electronic devices as well.
Datasheet
Description
These video drivers with built-in LPF utilize full-swing technology all the output stage, enabling operation from a low-voltage source (from 2.6V). In addition, the units feature a compact package and low power consumption. Two types are available, based on the LPF frequency : a 4.5MHz type ideal digital still cameras and portable devices, and a 6MHz type optimized for DVD applications. However, their 5V compatibility makes them suitable not only for portable equipment, but for larger electronic devices as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Low Current consumption Single Output Video Drivers - BH76206HFV - ROHM Semiconductor GmbH
Willich, Germany
Compact, Low Current consumption Single Output Video Drivers
BH76206HFV
Compact, Low Current consumption Single Output Video Drivers BH76206HFV
These video drivers with built-in LPF utilize full-swing technology all the output stage, enabling operation from a low-voltage source (from 2.6V). In addition, the units feature a compact package and low power consumption. Two types are available, based on the LPF frequency : a 4.5MHz type ideal digital still cameras and portable devices, and a 6MHz type optimized for DVD applications. However, their 5V compatibility makes them suitable not only for portable equipment, but for larger electronic devices as well.

These video drivers with built-in LPF utilize full-swing technology all the output stage, enabling operation from a low-voltage source (from 2.6V). In addition, the units feature a compact package and low power consumption. Two types are available, based on the LPF frequency : a 4.5MHz type ideal digital still cameras and portable devices, and a 6MHz type optimized for DVD applications. However, their 5V compatibility makes them suitable not only for portable equipment, but for larger electronic devices as well.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BH76206HFV
Product Name Compact, Low Current consumption Single Output Video Drivers
Supply Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT1277IUT-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Clock Buffers, Drivers - CDC318ADLRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Gate Drivers - 1727-NGD4300DDJDKR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details