ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Linear - Video Processing BH7616HFV-TR

Description
Win Source Part Number: 1049249-BH7616HFV-TR Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 2.6V ~ 5.5V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: 6-HVSOF ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BH7616HFVTR Base Product Number: BH7616 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1049249-BH7616HFV-TR Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 2.6V ~ 5.5V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: 6-HVSOF ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BH7616HFVTR Base Product Number: BH7616 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1049249-BH7616HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1049249-BH7616HFV-TR
Integrated Circuits (ICs) - Linear - Video Processing 1049249-BH7616HFV-TR
Win Source Part Number: 1049249-BH7616HFV-TR Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 2.6V ~ 5.5V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: 6-HVSOF ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BH7616HFVTR Base Product Number: BH7616 Product Status: Obsolete

Win Source Part Number: 1049249-BH7616HFV-TR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Driver
Voltage - Supply: 2.6V ~ 5.5V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: 6-HVSOF
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BH7616HFVTR
Base Product Number: BH7616
Product Status: Obsolete

Buy Now
Video Processing - BH7616HFV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
BH7616HFV-TR
Video Processing BH7616HFV-TR
Video Driver IC 6-HVSOF Package

Video Driver IC 6-HVSOF Package

Buy Now
Linear - Video Processing - BH7616HFV-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
BH7616HFV-TR
Linear - Video Processing BH7616HFV-TR
IC VIDEO DRIVER 6HVSOF

IC VIDEO DRIVER 6HVSOF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1049249-BH7616HFV-TR BH7616HFV-TR BH7616HFV-TR
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2177-A30-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014991P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details