IC AMP DRIVER 6HVSOF Product overview: BH76109HFV-TR from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76109HFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049562-BH76109HFV-TR
Packaging: Reel - TR
Applications: Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: HVSOF6
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Video Amp 1 Driver 6-HVSOF
IC AMP DRIVER 6HVSOF
IC AMP DRIVER 6HVSOF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-BH76109HFV-TR | 049562-BH76109HFV-TR | BH76109HFV-TR | BH76109HFV-TR | BH76109HFV-TR |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - BH76109HFV-TR | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | ||||
| Supply Voltage (VS) | 2.6 volts | ||||
| Package Type | Tape & Reel (TR) | HVSOF6 | 6-SMD, Flat Lead Exposed Pad | 6-SMD, Flat Lead Exposed Pad |