IC AMP DRIVER 14SOPJ Product overview: BH76071FJ-E2 from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH76071FJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049561-BH76071FJ-E2
Packaging: Reel - TR
Applications: Driver
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 14-SOPJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC AMP DRIVER 14SOPJ
IC AMP DRIVER 14SOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-BH76071FJ-E2 | 049561-BH76071FJ-E2 | BH76071FJ-E2 | BH76071FJ-E2 | BH76071FJ-E2 |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - BH76071FJ-E2 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | ||||
| Supply Voltage (VS) | 4.5 volts | ||||
| Package Type | Tape & Reel (TR) | SOP; 14-SOPJ | SOIC; 14-SOIC (0.154\", 3.90mm Width) |