ROHM Co., Ltd. Linear - Linear - Amplifiers - Video Amps and Modules - BH7602FS BH7602FS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039650-BH7602FS Packaging: Reel - TR Applications: DVD Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 20-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 56mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039650-BH7602FS Packaging: Reel - TR Applications: DVD Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 20-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 56mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BH7602FS - 039650-BH7602FS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BH7602FS
039650-BH7602FS
Linear - Linear - Amplifiers - Video Amps and Modules - BH7602FS 039650-BH7602FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 039650-BH7602FS Packaging: Reel - TR Applications: DVD Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 20-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 56mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039650-BH7602FS
Packaging: Reel - TR
Applications: DVD
Number of Circuits: 3
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 20-SSOPA
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 56mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
SSOP Video Amps And Module - 737-BH7602FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Video Amps And Module
737-BH7602FS
SSOP Video Amps And Module 737-BH7602FS
IC DRIVER VIDEO 3CH SSOP-A20 Product overview: BH7602FS from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7602FS can be used for catalog matching and distributor lookup.

IC DRIVER VIDEO 3CH SSOP-A20 Product overview: BH7602FS from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7602FS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Video Amplifier Chips
Product Number 039650-BH7602FS 737-BH7602FS
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BH7602FS SSOP Video Amps And Module
Package Type SSOP; SOP; 20-SSOPA Reel - TR
Unlock Full Specs
to access all available technical data