ROHM Semiconductor USA, LLC Linear - Linear - Amplifiers - Video Amps and Modules - BH7600AFS BH7600AFS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049559-BH7600AFS Packaging: Reel - TR Applications: Set-Top Boxes Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Single-Ended Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 21.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049559-BH7600AFS Packaging: Reel - TR Applications: Set-Top Boxes Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Single-Ended Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 21.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BH7600AFS - 049559-BH7600AFS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BH7600AFS
049559-BH7600AFS
Linear - Linear - Amplifiers - Video Amps and Modules - BH7600AFS 049559-BH7600AFS
Manufacturer: Rohm Semiconductor Win Source Part Number: 049559-BH7600AFS Packaging: Reel - TR Applications: Set-Top Boxes Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Single-Ended Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SSOPA Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 21.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049559-BH7600AFS
Packaging: Reel - TR
Applications: Set-Top Boxes
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Single-Ended
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SSOPA
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 21.5mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Video Amps And Module - 737-BH7600AFS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Video Amps And Module
737-BH7600AFS
SSOP Video Amps And Module 737-BH7600AFS
IC DRIVER VIDEO 3CH SSOP-A24 Product overview: BH7600AFS from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7600AFS can be used for catalog matching and distributor lookup.

IC DRIVER VIDEO 3CH SSOP-A24 Product overview: BH7600AFS from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BH7600AFS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Video Amplifier Chips
Product Number 049559-BH7600AFS 737-BH7600AFS
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BH7600AFS SSOP Video Amps And Module
Package Type SSOP; SOP; 24-SSOPA Reel - TR
Unlock Full Specs
to access all available technical data