LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) SPI Dimming 31mA 62-CSP (4.1x4.1)
Win Source Part Number: 993904-BH6948GU-E2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1.2MHz
Current - Output / Channel: 31mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: SPI
Voltage - Supply (Min): 3.15V
Voltage - Supply (Max): 4.5V
Package / Case: 62-VFBGA, CSPBGA
Supplier Device Package: 62-CSP (4.1x4.1)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BH6948GU-E2TR,BH6948
Base Product Number: BH6948
IC LED DRVR RGLTR SPI 31MA 62CSP Product overview: BH6948GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 31MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BH6948GU-E2 can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR SPI 31MA 62CSP
IC LED DRVR RGLTR DIM 31MA 62CSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BH6948GU-E2TR-ND | 993904-BH6948GU-E2 | 137-BH6948GU-E2 | BH6948GU-E2 | BH6948GU-E2 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | 31MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.15 to 4.5 volts | 3.15 to 4.5 volts | 3.15 to 4.5 volts | ||
| Output Current | 31 milliamps | 31 milliamps | |||
| Features | RoHS Compliant |