Motor Driver Power MOSFET PWM VSON010V3030
IC MOTOR DRIVER 1.8V-5.5V 10VSON Product overview: BH6717NUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BH6717NUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115433-BH6717NUV-E2
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 700mA
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 1.8V-5.5V 10VSON
Motor Driver Power MOSFET PWM VSON010V3030
IC MOTOR DRIVER 1.8V-5.5V 10VSON
IC MOTOR DRIVER 1.8V-5.5V 10VSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | BH6717NUV-E2TR-ND | 744-BH6717NUV-E2 | 115433-BH6717NUV-E2 | BH6717NUV-E2 | BH6717NUV-E2 | BH6717NUV-E2 | 687-BH6717NUV-E2 |
| Product Name | Motor Drivers, Controllers | 1.8V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BH6717NUV-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 1.8V-5.5V 10VSON |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 10-VFDFN Exposed Pad | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| AC Input | 2 to 6 volts | 2 to 6 volts |