IC MOTOR DRVR 3.5V-5.5V 16SSOPB Product overview: BH6526FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BH6526FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049554-BH6526FV-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 5.2 V to 11.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-SSOPB
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Motor Driver Power MOSFET Parallel 16-SSOP-B
IC MOTOR DRVR 3.5V-5.5V 16SSOPB
IC MOTOR DRVR 3.5V-5.5V 16SSOPB
IC MOTOR DRVR 3.5V-5.5V 16SSOPB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 744-BH6526FV-E2 | 049554-BH6526FV-E2 | BH6526FV-E2 | BH6526FV-E2 | BH6526FV-E2 | 687-BH6526FV-E2 |
| Product Name | 3.5V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BH6526FV-E2 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRVR 3.5V-5.5V 16SSOPB |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| DC Input | 6 volts | 4 to 6 volts | 4 volts | |||
| AC Input | 4 to 6 volts |