ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized BH6172GU-E2

Description
Win Source Part Number: 1350964-BH6172GU-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Handheld/Mobile Devices Standard Package: 3,000 Voltage - Supply: 2.2V ~ 5.5V Mounting Type: Surface Mount Package / Case: 23-VFBGA, CSPBGA Supplier Device Package: VCSP85H2 Temperature Range - Operating: -35°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BH6172 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350964-BH6172GU-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Handheld/Mobile Devices Standard Package: 3,000 Voltage - Supply: 2.2V ~ 5.5V Mounting Type: Surface Mount Package / Case: 23-VFBGA, CSPBGA Supplier Device Package: VCSP85H2 Temperature Range - Operating: -35°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BH6172 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1350964-BH6172GU-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1350964-BH6172GU-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1350964-BH6172GU-E2
Win Source Part Number: 1350964-BH6172GU-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Handheld/Mobile Devices Standard Package: 3,000 Voltage - Supply: 2.2V ~ 5.5V Mounting Type: Surface Mount Package / Case: 23-VFBGA, CSPBGA Supplier Device Package: VCSP85H2 Temperature Range - Operating: -35°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BH6172 Product Status: Obsolete

Win Source Part Number: 1350964-BH6172GU-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Applications: Handheld/Mobile Devices
Standard Package: 3,000
Voltage - Supply: 2.2V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 23-VFBGA, CSPBGA
Supplier Device Package: VCSP85H2
Temperature Range - Operating: -35°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BH6172
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
761-BH6172GU-E2
LDO Voltage Regulator IC 761-BH6172GU-E2
IC PMIC DC/DC 1CH LDO 5CH Product overview: BH6172GU-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BH6172GU-E2 can be used for catalog matching and distributor lookup.

IC PMIC DC/DC 1CH LDO 5CH Product overview: BH6172GU-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BH6172GU-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1350964-BH6172GU-E2 761-BH6172GU-E2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized LDO Voltage Regulator IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951704VYA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
View Details
Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad
View Details
3 suppliers
Power Distribution Switches, Load Drivers - BTS50902EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
View Details
Voltage Regulators - 1658343 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-223
View Details