ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BH6113FV-E2 BH6113FV-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144999-BH6113FV-E2 Packaging: Tape & Reel (TR) Number of Outputs: 1 Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 65 °C
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144999-BH6113FV-E2 Packaging: Tape & Reel (TR) Number of Outputs: 1 Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BH6113FV-E2 - 1144999-BH6113FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BH6113FV-E2
1144999-BH6113FV-E2
PMIC - PMIC - Voltage Regulators - Linear - BH6113FV-E2 1144999-BH6113FV-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144999-BH6113FV-E2 Packaging: Tape & Reel (TR) Number of Outputs: 1 Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 65 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144999-BH6113FV-E2
Packaging: Tape & Reel (TR)
Number of Outputs: 1
Output Voltage: 3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 65 °C

Buy Now
Singapore, Singapore
SSOP LDO Voltage Regulator IC
699-BH6113FV-E2
SSOP LDO Voltage Regulator IC 699-BH6113FV-E2
IC Reg & Dvr Cmos Sw SSOP-B16 Tr Product overview: BH6113FV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BH6113FV-E2 can be used for catalog matching and distributor lookup.

IC Reg & Dvr Cmos Sw SSOP-B16 Tr Product overview: BH6113FV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BH6113FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1144999-BH6113FV-E2 699-BH6113FV-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BH6113FV-E2 SSOP LDO Voltage Regulator IC
Package Type SSOP; Other; TSSOP Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24250CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details