Manufacturer: Rohm Semiconductor
Win Source Part Number: 201229-BH6048KN-E2
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel(TR)
Type: DC DC Controller
Mounting Style: SMD/SMT
Package: 28-VFQFN
Manufacturer Device Package: 28-VQFN (5x5)
Applications: Backlight, Camera Flash
Frequency: 1.2MHz
Current - Output / Channel: 150mA (Flash)
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: I2C
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201229-BH6048KN-E2 |
| Product Name | Integrated Circuits(ICs) |