Manufacturer: Rohm Semiconductor
Win Source Part Number: 049547-BH6046KN-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Active
Case / Package: 36-VQFN (6x6)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 3.1V
Channel Output Current: 16mA, 24mA, 60mA, 150mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Charge Pump Regulators |
| Product Number | 049547-BH6046KN-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BH6046KN-E2 |
| Configuration / Function | Charge Pump; Switched Capacitor (Charge Pump) |