ROHM Semiconductor USA, LLC Motor Driver IC BH5510KVT-E2

Description
IC MOTOR DRIVER PAR 48TQFP Product overview: BH5510KVT-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BH5510KVT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 48TQFP Product overview: BH5510KVT-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BH5510KVT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 746-BH5510KVT-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
746-BH5510KVT-E2
Motor Driver IC 746-BH5510KVT-E2
IC MOTOR DRIVER PAR 48TQFP Product overview: BH5510KVT-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BH5510KVT-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 48TQFP Product overview: BH5510KVT-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BH5510KVT-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KVT-E2 - 770033-BH5510KVT-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KVT-E2
770033-BH5510KVT-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KVT-E2 770033-BH5510KVT-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770033-BH5510KVT-E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TQFP Applications: DC Motors, General Purpose Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4 V ~ 5.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge (13) Voltage - Load: 3 V ~ 5.5 V Load Type: Inductive Family Name: BH5510 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Output Current per Channel: 3A Alternative Parts (Cross-Reference): LV8063FA-BH; LV8062FA-BH; DRV2605LYZFR; FAN8048_NL; Introduction Date: October 07, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770033-BH5510KVT-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TQFP
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4 V ~ 5.5 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature
Output Configuration: Half Bridge (13)
Voltage - Load: 3 V ~ 5.5 V
Load Type: Inductive
Family Name: BH5510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Output Current per Channel: 3A
Alternative Parts (Cross-Reference): LV8063FA-BH; LV8062FA-BH; DRV2605LYZFR; FAN8048_NL;
Introduction Date: October 07, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives DC Motor Drives
Product Number 746-BH5510KVT-E2 770033-BH5510KVT-E2
Product Name Motor Driver IC PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KVT-E2
PC-Based Bus Logic
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 81065567 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800RTYR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Product Pulse Width Modulation Drive
Axes 2.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details
Integrated Motor Drive Controller - PRO Series PR60 - ElectroCraft
Specs
Product Amplifier
Axes 1.0
Motor / System DC Brushless
View Details