ROHM Semiconductor USA, LLC RF Mixers BH4127FV-E2

Description
RF Mixer IC Cordless Phones Mixer/Detector 900MHz 16-SSOP-B
Request a Quote Datasheet
Description
RF Mixer IC Cordless Phones Mixer/Detector 900MHz 16-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - BH4127FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cordless Phones Mixer/Detector 900MHz 16-SSOP-B

RF Mixer IC Cordless Phones Mixer/Detector 900MHz 16-SSOP-B

Buy Now Datasheet
Singapore, Singapore
900MHZ Rf Mixer
861-BH4127FV-E2
900MHZ Rf Mixer 861-BH4127FV-E2
IC MIXER DETECTOR 900MHZ 16SSOPB Product overview: BH4127FV-E2 from ROHM Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-BH4127FV-E2 can be used for catalog matching and distributor lookup.

IC MIXER DETECTOR 900MHZ 16SSOPB Product overview: BH4127FV-E2 from ROHM Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-BH4127FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - BH4127FV-E2 - 011584-BH4127FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - BH4127FV-E2
011584-BH4127FV-E2
RF Mixers - BH4127FV-E2 011584-BH4127FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011584-BH4127FV-E2 Packaging: Reel - TR Frequency: 900MHz Gain: 20dB Noise Figure: 9.7dB RF Type: Cordless Phones Secondary Attributes: Mixer/Detector Number of Mixers: 1 Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 16-SSOPB Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 6.6mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011584-BH4127FV-E2
Packaging: Reel - TR
Frequency: 900MHz
Gain: 20dB
Noise Figure: 9.7dB
RF Type: Cordless Phones
Secondary Attributes: Mixer/Detector
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Not For New Designs
Case / Package: 16-SSOPB
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 6.6mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Mixers BH4127FV-E2
IC MIXER DETECTOR 900MHZ 16SSOPB

IC MIXER DETECTOR 900MHZ 16SSOPB

Supplier's Site
RF Mixers - BH4127FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
BH4127FV-E2
RF Mixers BH4127FV-E2
RF Mixer IC Cordless Phones Mixer/Detector 900MHz 16-SSOP-B

RF Mixer IC Cordless Phones Mixer/Detector 900MHz 16-SSOP-B

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number BH4127FV-E2TR-ND 861-BH4127FV-E2 011584-BH4127FV-E2 BH4127FV-E2 BH4127FV-E2
Product Name RF Mixers 900MHZ Rf Mixer RF Mixers - BH4127FV-E2 RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) 16-SSOPB Surface Mount; 16-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details
Mixers - DMF-2A-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1000 to 3000 MHz
View Details
RF Mixers - AD6633CBCZ - 859563-AD6633CBCZ - Win Source Electronics
Specs
Package Type Surface Mount; 196-CSPBGA (15x15)
View Details
RF Mixers - 3157-ZX05-U712H-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 10 to 7100 MHz
View Details