Manufacturer: Rohm Semiconductor
Win Source Part Number: 049542-BH3856FS-E2
Packaging: Reel - TR
Specifications: 110dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Tone Processor
Supply Voltage - Operating: 6 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Audio Audio Tone Processor 2 Channel 32-SSOP-A
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 049542-BH3856FS-E2 | BH3856FS-E2 |
| Product Name | Audio Special Purpose - BH3856FS-E2 | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 9.5 volts | 6 to 9.5 volts |