Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049540-BH3548F-E2
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 62mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STEREO 62MW 8SOP Product overview: BH3548F-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 62MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH3548F-E2 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
IC AMP CLASS AB STEREO 62MW 8SOP
IC AMP CLASS AB STEREO 62MW 8SOP
Audio Amplifiers AUDIO AMP HEADPHONE 8PIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | BH3548F-E2CT-ND | 049540-BH3548F-E2 | 742-BH3548F-E2 | BH3548F-E2 | BH3548F-E2 | BH3548F-E2 | BH3548F-E2 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BH3548F-E2 | 62MW Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | ||
| Output Power | 0.0620 watts | 0.0620 watts | 0.0620 watts | 0.0620 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |