Manufacturer: Rohm Semiconductor
Win Source Part Number: 011583-BH3547F-E2
Packaging: Reel - TR
Type: Class AB
Features: Mute, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 77mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STEREO 77MW 8SOP Product overview: BH3547F-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 77MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH3547F-E2 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
IC AMP CLASS AB STEREO 77MW 8SOP
双声道 77mWx2@16Ω SOP-8 Audio Power OpAmps ROHS
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
Audio Amplifiers HEADPHONE AMP
IC AMP CLASS AB STEREO 77MW 8SOP
IC AMP CLASS AB STEREO 77MW 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 011583-BH3547F-E2 | 742-BH3547F-E2 | BH3547F-E2TR-ND | BH3547F-E2 | BH3547F-E2 | BH3547F-E2 | BH3547F-E2 | BH3547F-E2 | BH3547F-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BH3547F-E2 | 77MW Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 6.5 volts | 5 volts | 4.5 to 6.5 volts | 6.5 to 4.5 volts | 4.5 to 6.5 volts | 4.5 to 6.5 volts | |||
| Output Power | 0.0770 watts | 0.0770 watts | 0.0770 watts | 0.0770 watts | |||||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||
| Package Type | SOP; 8-SOP | Tape & Reel (TR) | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) | Surface Mount |