IC AMP CLASS AB STEREO 62MW 8SOP Product overview: BH3544F-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 62MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BH3544F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011582-BH3544F-E2
Packaging: Reel - TR
Type: Class AB
Features: Mute, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 62mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.8 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS AB STEREO 62MW 8SOP
IC AMP CLASS AB STEREO 62MW 8SOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOP
Audio Amplifiers Stereo Headphone Amp 2.8-6.5V
IC AMP CLASS AB STEREO 62MW 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-BH3544F-E2 | 011582-BH3544F-E2 | BH3544F-E2 | BH3544F-E2 | BH3544F-E2 | BH3544F-E2 | BH3544F-E2 |
| Product Name | 62MW Audio Amplifier | Linear - Linear - Amplifiers - Audio - BH3544F-E2 | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 volts | 2.8 to 6.5 volts | 2.8 to 6.5 volts | 6.5 to 2.8 volts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| Package Type | Tape & Reel (TR) | SOP; 8-SOP | Surface Mount | SOIC; 8-SOIC (0.173\", 4.40mm Width) |